TE Connectivity CFX20F2532GAN
- 收藏
- 对比
CFX20F2532GAN
2460-CFX20F2532GAN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 32 Position, Printed Circuit Board, Signal, Board Mount, Nickel, Aluminum, DEUTSCH CeeLok FAS-X Connector
1最小包装量--
CFX20F2532GAN详情
TE Connectivity CFX20F2532GAN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Circuit Applicationu2009
Signal
Contact Current Rating (Max)u2009(A)
5
Connector & Contact Terminates Tou2009
印刷电路板
Number of Positionsu2009
32
Connector Systemu2009
Wire-to-Panel
TE Internal Description
RECP ASSY
TE Internal #
YCFX20F2532GAN0000
CFX20F2532GAN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。