TE Connectivity CFX2302-0201F
- 收藏
- 对比
CFX2302-0201F
2460-CFX2302-0201F
集成电路(IC)
--
大陆
立即发货

CFX2302-0201F datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
CFX2302-0201F详情
TE Connectivity CFX2302-0201F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
Manufacturer Part Number
CFX2302-0201F
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SMK CORP
Risk Rank
5.74
Contact Finish Mating
TIN
Manufacturer Series
ID-01
Number of Rows Loaded
1
JESD-609代码
e3
连接器类型
板连接器
附加功能
LOW PROFILE
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
2
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
主体/外壳样式
PLUG
触点表面处理 终端
TIN
CFX2302-0201F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。