TE Connectivity CFX24F1108GAN
- 收藏
- 对比
CFX24F1108GAN
2460-CFX24F1108GAN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 8 Position, Printed Circuit Board, Signal, Board Mount, Nickel, Aluminum, DEUTSCH CeeLok FAS-X Connector
1最小包装量--
CFX24F1108GAN详情
TE Connectivity CFX24F1108GAN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YCFX24F1108GAN0000
TE Internal Description
RECP ASSY
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
8
Circuit Applicationu2009
Signal
Contact Current Rating (Max)u2009(A)
5
Connector & Contact Terminates Tou2009
印刷电路板
CFX24F1108GAN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。