TE Connectivity CFX24F2532JZN
- 收藏
- 对比
CFX24F2532JZN
2460-CFX24F2532JZN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, 32 Position, Wire & Cable, Signal, Cable Mount (Free-Hanging), DEUTSCH CeeLok FAS-X Connector
1最小包装量--
CFX24F2532JZN详情
TE Connectivity CFX24F2532JZN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YCFX24F2532JZN0000
TE Internal Description
RECP ASSY
Connector Systemu2009
Cable-to-Cable
Number of Positionsu2009
32
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
5
Circuit Applicationu2009
Signal
CFX24F2532JZN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。