TE Connectivity CFX24J1108FAN
- 收藏
- 对比
CFX24J1108FAN
2460-CFX24J1108FAN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 8 Position, Wire & Cable, Signal, Board Mount, Cadmium O.D., DEUTSCH CeeLok FAS-X Connector
1最小包装量--
CFX24J1108FAN详情
TE Connectivity CFX24J1108FAN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YCFX24J1108FAN0000
TE Internal Description
RECP ASSY
Connector Systemu2009
Wire-to-Wire
Circuit Applicationu2009
Signal
Contact Current Rating (Max)u2009(A)
5
Connector & Contact Terminates Tou2009
Wire & Cable
Number of Positionsu2009
8
CFX24J1108FAN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。