TE Connectivity CFX24M2532SZNV001
- 收藏
- 对比
CFX24M2532SZNV001
2460-CFX24M2532SZNV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, 32 Position, Wire & Cable, Signal, Cable Mount (Free-Hanging), Nickel, DEUTSCH CeeLok FAS-X Connector
1最小包装量--
CFX24M2532SZNV001详情
TE Connectivity CFX24M2532SZNV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YCFX24M2532SZNV001
TE Internal Description
RECP ASSY
Mil-Spec
M32546/03MF11-08SN
Connector Systemu2009
Cable-to-Cable
Number of Positionsu2009
32
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
5
Circuit Applicationu2009
Signal
CFX24M2532SZNV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。