TE Connectivity CFX24W2532SZB
- 收藏
- 对比
CFX24W2532SZB
2460-CFX24W2532SZB
圆形连接器
--
大陆
立即发货

Standard Circular Connector
1最小包装量--
CFX24W2532SZB详情
TE Connectivity CFX24W2532SZB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Part # Aliases
YCFX24W2532SZB0000
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
子类别
Circular Connectors
产品类别
标准圆形连接器
产品类别
标准圆形连接器
CFX24W2532SZB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。