TE Connectivity CFX26W1108HZN-1077
- 收藏
- 对比
CFX26W1108HZN-1077
2460-CFX26W1108HZN-1077
圆形连接器
--
大陆
立即发货

Standard Circular Connector
1最小包装量--
CFX26W1108HZN-1077详情
TE Connectivity CFX26W1108HZN-1077重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-10 - 50
Max. output current
100
Material housing
Metal
Voltage type
DC
Degree of protection (IP)
IP67
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
子类别
Circular Connectors
产品类别
标准圆形连接器
产品类别
标准圆形连接器
CFX26W1108HZN-1077拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。