TE Connectivity CFX26W2532PZNV001
- 收藏
- 对比
CFX26W2532PZNV001
2460-CFX26W2532PZNV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, 32 Position, Wire & Cable, Signal, Cable Mount (Free-Hanging), DEUTSCH CeeLok FAS-X Connector
1最小包装量--
CFX26W2532PZNV001详情
TE Connectivity CFX26W2532PZNV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Circuit Applicationu2009
Signal
Contact Current Rating (Max)u2009(A)
5
Connector & Contact Terminates Tou2009
Wire & Cable
Number of Positionsu2009
32
Connector Systemu2009
Cable-to-Cable
Mil-Spec
M32546/02WF11-08PN
TE Internal Description
PLUG ASSY
TE Internal #
YCFX26W2532PZNV001
CFX26W2532PZNV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。