TE Connectivity CFX3102-0201F
- 收藏
- 对比
CFX3102-0201F
2460-CFX3102-0201F
集成电路(IC)
--
大陆
立即发货

CFX3102-0201F datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
CFX3102-0201F详情
TE Connectivity CFX3102-0201F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
Manufacturer Part Number
CFX3102-0201F
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SMK CORP
Package Description
ROHS COMPLIANT
Risk Rank
5.75
Contact Finish Mating
未说明
Manufacturer Series
ID-02
Number of Rows Loaded
1
连接器类型
板连接器
附加功能
LOW PROFILE
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
2
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
RECEPTACLE
CFX3102-0201F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。