TE Connectivity CG4064-000
- 收藏
- 对比
CG4064-000
2460-CG4064-000
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, ASIA / ANZPAC, Compression, ≤ 1 kV, Aluminum, Hexagonal Crimping, Aluminum-Copper, Indoor Use, Outdoor Use, UTILUX BG
1最小包装量--
CG4064-000详情
TE Connectivity CG4064-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
BG50M12/1
Alias #
6-1899225-7
Compression Connector Product Availabilityu2009
ANZPAC, ASIA
Compression Connector Technologyu2009
Compression
Compression Connector Voltage Classu2009(kV)
≤ 1
Compression Connector Conductor Materialu2009
Aluminum
Conductor Cross-Sectionu2009(mm²)
50
TE Internal #
CG4064-000
CG4064-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。