TE Connectivity CG9587-000
- 收藏
- 对比
CG9587-000
2460-CG9587-000
套管 - 电源电缆
--
大陆
立即发货

Potting Resin, AMERICAS / China / ANZPAC, Resin, ≤ 1, Casting Material, Can, Mechanical Protection & Insulation, Two-Part Polyurethane, RAPID 4300
1最小包装量--
CG9587-000详情
TE Connectivity CG9587-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CG9587-000
TE Internal Description
RAPID-43B-C370
Alias #
4-1899309-8
Potting Resin Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Potting Resin Technologyu2009
Resin
Potting Resin Voltage Ratingu2009
≤ 1
Potting Resin Product Typeu2009
Casting Material
Potting Resin Packaging Methodu2009
Can
CG9587-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。