TE Connectivity CGE271N00000051000
- 收藏
- 对比
CGE271N00000051000
2460-CGE271N00000051000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors
1最小包装量--
CGE271N00000051000详情
TE Connectivity CGE271N00000051000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
693 - 693
Number of auxiliary contacts as normally open contact
0
Overload release current setting
25 - 63
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Number of auxiliary contacts as normally closed contact
0
CGE271N00000051000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。