TE Connectivity CGPE-105-3/8-X-SP
- 收藏
- 对比
CGPE-105-3/8-X-SP
2460-CGPE-105-3/8-X-SP
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Polyolefin Black Thin
1最小包装量--
CGPE-105-3/8-X-SP详情
TE Connectivity CGPE-105-3/8-X-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.71
Shrink Wall Type
THIN
Inside Diameter After Shrinking
4.74
Inside Diameter Before Shrinking
9.5
类型
TUBING
颜色
Black
产品长度(mm)
304.8(mm)
CGPE-105-3/8-X-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。