TE Connectivity CGPT-102/51-X-SP
- 收藏
- 对比
CGPT-102/51-X-SP
2460-CGPT-102/51-X-SP
热缩管
--
大陆
立即发货

Clear, 2:1, Single Wall Tubing, Shrinks To 2.008 in [51 mm], Irradiated Modified Polyolefin, 102 mm [4.01 in] Inner Diameter, RAYCHEM CGPT
1最小包装量--
CGPT-102/51-X-SP详情
TE Connectivity CGPT-102/51-X-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5067214001
TE Internal Description
CGPT-102/51-X-SP
Alias #
2-1193932-3
Primary Product Coloru2009
Clear
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
102u2009mmu2009[u20094.01u2009inu2009]
Recovered Inside Diameter (Max)u2009
51u2009mmu2009[u20092.008u2009inu2009]
Shrink Ratiou2009
2:1
CGPT-102/51-X-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。