TE Connectivity CGPT-12.7/6.4-0-1000MM
- 收藏
- 对比
CGPT-12.7/6.4-0-1000MM
2460-CGPT-12.7/6.4-0-1000MM
无类别的
--
大陆
立即发货

Black, 2:1, Single Wall Tubing, Shrinks To .25 in [6.4 mm], Irradiated Modified Polyolefin, 12.7 mm [.5 in] Inner Diameter, RAYCHEM CGPT
1最小包装量--
CGPT-12.7/6.4-0-1000MM详情
TE Connectivity CGPT-12.7/6.4-0-1000MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1575 - 3150
Number of auxiliary contacts as normally open contact
0
Overload release current setting
252 - 315
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
315
Number of auxiliary contacts as normally closed contact
0
CGPT-12.7/6.4-0-1000MM拓展信息







哦! 它是空的。