TE Connectivity CGPT-12.7/6.4-0-60MM
- 收藏
- 对比
CGPT-12.7/6.4-0-60MM
2460-CGPT-12.7/6.4-0-60MM
无类别的
--
大陆
立即发货

5069866040 3-1193953-6 CGPT-12.7/6.4-0-60MM
1最小包装量--
CGPT-12.7/6.4-0-60MM详情
TE Connectivity CGPT-12.7/6.4-0-60MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊接连接
Packaging type
Carton (box)
Rated current In
12
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
CGPT-12.7/6.4-0-60MM拓展信息







哦! 它是空的。