TE Connectivity CGPT-12.7/6.4-2-FSP
- 收藏
- 对比
CGPT-12.7/6.4-2-FSP
2460-CGPT-12.7/6.4-2-FSP
热缩管
--
大陆
立即发货

TE Connectivity Halogen Free Heat Shrink Tubing, Red 12.7mm Sleeve Dia. x 91m Length 2:1 Ratio, CGPT Series
1最小包装量--
CGPT-12.7/6.4-2-FSP详情
TE Connectivity CGPT-12.7/6.4-2-FSP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin
Standards Met
ASTM D2671, CSA LR31929, IEC 243, Raychem RW-2059, UL Recognized E35586
系列
CGPT
无卤素
有
收缩率
2:1
CGPT-12.7/6.4-2-FSP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。