TE Connectivity CGPT-12.7/6.4-6-SP
- 收藏
- 对比
CGPT-12.7/6.4-6-SP
2460-CGPT-12.7/6.4-6-SP
热缩管
--
大陆
立即发货

Heat Shrink Tubing 2:1 Irradiated Modified Polyolefin Blue
1最小包装量--
CGPT-12.7/6.4-6-SP详情
TE Connectivity CGPT-12.7/6.4-6-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Package
Bulk
厂商
EDAC Inc.
Product Status
活跃
Operating Temp Range
-40C to 135C
Inside Diameter After Shrinking
6.4
Inside Diameter Before Shrinking
12.7
系列
*
类型
TUBING
颜色
Blue
收缩率
2:1
CGPT-12.7/6.4-6-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。