TE Connectivity CGPT-18/6-2-SP
- 收藏
- 对比
CGPT-18/6-2-SP
2460-CGPT-18/6-2-SP
热缩管
--
大陆
立即发货

Heat Shrink Tubing 3:1 Irradiated Modified Polyolefin Red
1最小包装量--
CGPT-18/6-2-SP详情
TE Connectivity CGPT-18/6-2-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
0.85
Operating Temp Range
-40C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
6
Inside Diameter Before Shrinking
18
类型
TUBING
颜色
Red
收缩率
3:1
CGPT-18/6-2-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。