TE Connectivity CGPT-19/9.5-6-FSP
- 收藏
- 对比
CGPT-19/9.5-6-FSP
2460-CGPT-19/9.5-6-FSP
热缩管
--
大陆
立即发货

TE Connectivity Halogen Free Heat Shrink Tubing, Blue 19mm Sleeve Dia. x 60m Length 2:1 Ratio, CGPT Series
1最小包装量--
CGPT-19/9.5-6-FSP详情
TE Connectivity CGPT-19/9.5-6-FSP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin
Standards Met
ASTM D2671, CSA LR31929, IEC 243, Raychem RW-2059, UL Recognized E35586
系列
CGPT
无卤素
有
收缩率
2:1
CGPT-19/9.5-6-FSP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。