TE Connectivity CGPT-24/8-0-55MM
- 收藏
- 对比
CGPT-24/8-0-55MM
2460-CGPT-24/8-0-55MM
热缩管
--
大陆
立即发货

Black, 3:1, Single Wall Tubing, Shrinks To .315 in [8 mm], Irradiated Modified Polyolefin, 24 mm [.945 in] Inner Diameter, RAYCHEM CGPT
1最小包装量--
CGPT-24/8-0-55MM详情
TE Connectivity CGPT-24/8-0-55MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5433696013
TE Internal Description
CGPT-24/8-0-55MM
Alias #
4-1201573-6
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
24u2009mmu2009[u2009.945u2009inu2009]
Recovered Inside Diameter (Max)u2009
8u2009mmu2009[u2009.315u2009inu2009]
Shrink Ratiou2009
3:1
CGPT-24/8-0-55MM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。