TE Connectivity CGPT-3/1-0-35MM
- 收藏
- 对比
CGPT-3/1-0-35MM
2460-CGPT-3/1-0-35MM
热缩管
--
大陆
立即发货

Black, 3:1, Single Wall Tubing, Shrinks To .04 in [1 mm], Irradiated Modified Polyolefin, 3 mm [.118 in] Inner Diameter, Flame-Retardant, RAYCHEM CGPT
1最小包装量--
CGPT-3/1-0-35MM详情
TE Connectivity CGPT-3/1-0-35MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
1u2009mmu2009[u2009.04u2009inu2009]
Expanded Inside Diameter (Min)u2009
3u2009mmu2009[u2009.118u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Black
Alias #
1899577-7
TE Internal Description
CGPT-3/1-0-35MM
TE Internal #
CH23126001
CGPT-3/1-0-35MM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。