TE Connectivity CGPT-39/13-X-SP
- 收藏
- 对比
CGPT-39/13-X-SP
2460-CGPT-39/13-X-SP
热缩管
--
大陆
立即发货

Clear, 3:1, Single Wall Tubing, Shrinks To .512 in [13 mm], Irradiated Modified Polyolefin, 39 mm [1.54 in] Inner Diameter, RAYCHEM CGPT
1最小包装量--
CGPT-39/13-X-SP详情
TE Connectivity CGPT-39/13-X-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2187834001
TE Internal Description
CGPT-39/13-X-SP
Alias #
2-1191614-1
Primary Product Coloru2009
Clear
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
39u2009mmu2009[u20091.54u2009inu2009]
Recovered Inside Diameter (Max)u2009
13u2009mmu2009[u2009.512u2009inu2009]
Shrink Ratiou2009
3:1
CGPT-39/13-X-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。