TE Connectivity CGPT-6/2-0-20MM
- 收藏
- 对比
CGPT-6/2-0-20MM
2460-CGPT-6/2-0-20MM
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Single Wall, .236 in [6 mm] Expanded Inside, .079 in [2 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM CGPT
1最小包装量--
CGPT-6/2-0-20MM详情
TE Connectivity CGPT-6/2-0-20MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
2u2009mmu2009[u2009.079u2009inu2009]
Expanded Inside Diameter (Min)u2009
6u2009mmu2009[u2009.236u2009inu2009]
Wall Typeu2009
Single
Primary Product Coloru2009
Black
Alias #
4-1195363-6
TE Internal Description
CGPT-6/2-0-20MM
TE Internal #
6823356005
CGPT-6/2-0-20MM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。