TE Connectivity CGPT-9.5/4.8-X-STK
- 收藏
- 对比
CGPT-9.5/4.8-X-STK
2460-CGPT-9.5/4.8-X-STK
热缩管
--
大陆
立即发货

TE Connectivity Heat Shrink Tubing, Clear 9.5mm Sleeve Dia. x 1.2m Length 2:1 Ratio, CGPT Series
1最小包装量--
CGPT-9.5/4.8-X-STK详情
TE Connectivity CGPT-9.5/4.8-X-STK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin
RoHS
Non-Compliant
Standards Met
CSA, UL
系列
CGPT
无卤素
无
收缩率
2:1
CGPT-9.5/4.8-X-STK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。