TE Connectivity CGPT-R-2.4-0
- 收藏
- 对比
CGPT-R-2.4-0
2460-CGPT-R-2.4-0
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Black Spool
1最小包装量--
CGPT-R-2.4-0详情
TE Connectivity CGPT-R-2.4-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin
Product Thickness
0.5
Inside Diameter After Shrinking
1.2
Inside Diameter Before Shrinking
2.4
系列
CGPT
类型
TUBING
颜色
Black
无卤素
有
收缩率
2:1
CGPT-R-2.4-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。