TE Connectivity CH05002
- 收藏
- 对比
CH05002
2460-CH05002
无类别的
--
大陆
立即发货

CH05002 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CH05002详情
TE Connectivity CH05002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Other
With front ring
有
Type of control element
Key
CH05002拓展信息







哦! 它是空的。