TE Connectivity CH0874-000
- 收藏
- 对比
CH0874-000
2460-CH0874-000
电缆,电线
--
大陆
立即发货

Twisted Pair Cable, Spec 55, 600VAC Voltage Rating, Tin-Coated Copper, 16 AWG Wire Size, Operating Temperature Range -65 – 150 °C
1最小包装量--
CH0874-000详情
TE Connectivity CH0874-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked ETFE Polymer
Voltage Ratingu2009(VAC)
600
Cable Typeu2009
Spec 55
TE Internal Description
55PC1121-16-0/2-8
TE Internal #
CH0874-000
Conductor Materialu2009
Tin-Coated Copper
Wire Sizeu2009(AWG)
16
CH0874-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。