TE Connectivity CH173X
- 收藏
- 对比
CH173X
2460-CH173X
无类别的
--
大陆
立即发货

CH173X datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
添加到询价列表
CH173X详情
TE Connectivity CH173X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
0.5
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP20
0个相似型号
CH173X拓展信息







哦! 它是空的。