TE Connectivity CH351Q
- 收藏
- 对比
CH351Q
2460-CH351Q
无类别的
--
大陆
立即发货

CH351Q datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CH351Q详情
TE Connectivity CH351Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 1.5
Packaging type
Other
Rated current In
16
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 2.5
Type of fastening
Solder
Connectable conductor cross section multi-wired
0.5 - 2.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 2.5
高度
20.4
CH351Q拓展信息







哦! 它是空的。