TE Connectivity CH4071A
- 收藏
- 对比
CH4071A
2460-CH4071A
无类别的
--
大陆
立即发货

CH4071A datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CH4071A详情
TE Connectivity CH4071A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
441 - 945
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Number of auxiliary contacts as normally closed contact
0
CH4071A拓展信息







哦! 它是空的。