CH413Z
CH413Z

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

TE Connectivity CH413Z

  • 收藏
  • 对比

型号

CH413Z

utmel 编号

2460-CH413Z

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

CH413Z datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel

起订量

1最小包装量--

添加到询价列表
CH413Z
CH413Z TE Connectivity

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

CH413Z详情

TE Connectivity CH413Z重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • With protective conductor

    无

  • Connectable conductor cross section fine-strand with cable end sleeve

    0.25 - 1.5

  • Type of electric connection

    弹簧夹连接

  • Rated current In

    12

  • Connectable conductor cross section fine-strand without cable end sleeve

    0.08 - 2.5

  • Material housing

    Plastic

  • Material of contact surface

    Tin

  • Material contact

    Other copper alloys

  • Connectable conductor cross section multi-wired

    0.08 - 2.5

  • Pollution degree

    2

  • Degree of protection (IP), mounted

    IP10

  • Overvoltage category

    III

  • Inflammability class of insulation material according to with UL94

    V0

  • Rated surge voltage

    6

  • Connectable conductor cross section solid-core

    0.08 - 2.5

0个相似型号

CH413Z拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS