TE Connectivity CH4-7760
- 收藏
- 对比
CH4-7760
2460-CH4-7760
无类别的
--
大陆
立即发货

CH4-7760 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CH4-7760详情
TE Connectivity CH4-7760重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Blue
Material front ring
Plastic
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
230 - 230
Voltage type
AC
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
4X, 13
Colour front ring
Other
Type of lens
High
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
CH4-7760拓展信息







哦! 它是空的。