TE Connectivity CH538Q
- 收藏
- 对比
CH538Q
2460-CH538Q
无类别的
--
大陆
立即发货

CH538Q datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CH538Q详情
TE Connectivity CH538Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
220 - 690
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP40
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
CH538Q拓展信息







哦! 它是空的。