TE Connectivity CH6389-000
- 收藏
- 对比
CH6389-000
2460-CH6389-000
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, EMEA, Shear Bolt, ≤ 1 kV, Copper / Aluminum, Solid / Stranded / Sector, Conductor Range 10 – 50 mm², Aluminum, SIMEL BSLB
1最小包装量--
CH6389-000详情
TE Connectivity CH6389-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CH6389-000
TE Internal Description
BSLB-10/50
Alias #
BSLB-10/50
Mechanical Connector Product Availabilityu2009
EMEA
Mechanical Connector Technologyu2009
Shear Bolt
Mechanical Connector Voltage Classu2009(kV)
≤ 1
Mechanical Connector Conductor Materialu2009
Aluminum, Copper
Conductor Typeu2009
Sector, Solid, Stranded
CH6389-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。