TE Connectivity CH7225-005
- 收藏
- 对比
CH7225-005
2460-CH7225-005
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, EMEA, Heat Shrink, ≤ 12 kV, Live End Seal, Medium Voltage Live End Seal, Cross-Section 95 – 240 mm², 1 Core, RAYCHEM MXSE
1最小包装量--
CH7225-005详情
TE Connectivity CH7225-005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joints & Splice Voltage Classu2009(kV)
≤ 12
Joint & Splice Application Typeu2009
Live End Seal
Joints & Splice Technologyu2009
热缩管
Installation Instructionu2009
German
Joints & Splice Product Availabilityu2009
EMEA
Alias #
MXSE---3131
TE Internal Description
MXSE-3131
TE Internal #
CH7225-005
CH7225-005拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。