TE Connectivity CH7555
- 收藏
- 对比
CH7555
2460-CH7555
无类别的
--
大陆
立即发货

CH7555 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CH7555详情
TE Connectivity CH7555重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
20, 21, 22
Thread length
6
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
2 - 6
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
9
Wrench width
17
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
CH7555拓展信息







哦! 它是空的。