TE Connectivity CH7720-000
- 收藏
- 对比
CH7720-000
2460-CH7720-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Germany, Heat Shrink, Wire, 1 Core, Cross-Section 500 – 630 mm², Plastic, Termination Length 300 mm, RAYCHEM IXSU
1最小包装量--
CH7720-000详情
TE Connectivity CH7720-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Power Cable Termination Technologyu2009
热缩管
Installation Instructionu2009
German
Power Cable Termination Product Availabilityu2009
Germany
Power Cable Termination Voltage Classu2009(kV)
6.35/11(12)
Cable Shield Styleu2009
Wire
Alias #
IXSU-F3151-DE01
TE Internal Description
IXSU-F3151-DE01
TE Internal #
CH7720-000
CH7720-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。