TE Connectivity CIRB16GMM32
- 收藏
- 对比
CIRB16GMM32
2460-CIRB16GMM32
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Unscreened Circular Connector Backshells & Clamps, Size 16, Straight, Carton, Cable-to-Cable, Wire & Cable, Power & Signal, CIRH
1最小包装量--
CIRB16GMM32详情
TE Connectivity CIRB16GMM32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Compliant
包装
Bulk
终端
Crimp
性别
Male
方向
Straight
接头数量
39
辐射硬化
无
CIRB16GMM32拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。