TE Connectivity CIRB16SKSKF80
- 收藏
- 对比
CIRB16SKSKF80
2460-CIRB16SKSKF80
圆形连接器 - 触头
--
大陆
立即发货

SIZE 16S SOCKET CONTACT
1最小包装量--
CIRB16SKSKF80详情
TE Connectivity CIRB16SKSKF80重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver Plated Contacts
引脚数
7
RoHS
Compliant
Contact Materials
Copper Alloy
For Use With
Amp CIRH Series MIL-C-5015 MIL Spec Equivalent Circular Connectors
包装
Bag/Box
触点性别
Socket
CIRB16SKSKF80拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。