TE Connectivity CIRB16SKSKF80P3
- 收藏
- 对比
CIRB16SKSKF80P3
2460-CIRB16SKSKF80P3
圆形连接器
--
大陆
立即发货

Circular Connector Contact Inserts, Socket, Cable-to-Cable, Wire & Cable, Power & Signal, CIRH
1最小包装量--
CIRB16SKSKF80P3详情
TE Connectivity CIRB16SKSKF80P3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
Y5015-000000100110
TE Internal Description
SIZE 16S SOCKET CONTACT
Circular Connector Insert Typeu2009
Socket
Connector Systemu2009
Cable-to-Cable
Connector & Contact Terminates Tou2009
Wire & Cable
Circuit Applicationu2009
Power & Signal
CIRB16SKSKF80P3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。