TE Connectivity CIRB16SLBNM32
- 收藏
- 对比
CIRB16SLBNM32
2460-CIRB16SLBNM32
圆形连接器
--
大陆
立即发货

Unscreened Circular Connector Backshells & Clamps, Size 16, Straight, Carton, Cable-to-Cable, Wire & Cable, Power & Signal, CIRH
1最小包装量--
CIRB16SLBNM32详情
TE Connectivity CIRB16SLBNM32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Connector Systemu2009
Cable-to-Cable
Packaging Methodu2009
Carton
Body Orientationu2009
Straight
Compatible With Circular Connector Shell Sizeu2009
16
TE Internal Description
ACCESSORY
TE Internal #
Y5015-000000100066
CIRB16SLBNM32拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。