TE Connectivity CIRB18EVM32
- 收藏
- 对比
CIRB18EVM32
2460-CIRB18EVM32
圆形连接器
--
大陆
立即发货

Unscreened Circular Connector Backshells & Clamps, Size 18, Straight, Carton, Cable-to-Cable, Wire & Cable, Power & Signal, CIRH
1最小包装量--
CIRB18EVM32详情
TE Connectivity CIRB18EVM32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
Y5015-000000100067
Connector & Contact Terminates Tou2009
Wire & Cable
Connector Systemu2009
Cable-to-Cable
Packaging Methodu2009
Carton
Body Orientationu2009
Straight
Compatible With Circular Connector Shell Sizeu2009
18
TE Internal Description
ACCESSORY
CIRB18EVM32拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。