TE Connectivity CIRB20FTM32
- 收藏
- 对比
CIRB20FTM32
2460-CIRB20FTM32
圆形连接器
--
大陆
立即发货

Unscreened Circular Connector Backshells & Clamps, Size 20, Right Angle, Carton, Cable-to-Cable, Wire & Cable, Power & Signal, CIRH
1最小包装量--
CIRB20FTM32详情
TE Connectivity CIRB20FTM32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
Y5015-000000100073
TE Internal Description
ACCESSORY
Compatible With Circular Connector Shell Sizeu2009
20
Body Orientationu2009
直角
Packaging Methodu2009
Carton
Connector Systemu2009
Cable-to-Cable
Connector & Contact Terminates Tou2009
Wire & Cable
CIRB20FTM32拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。