TE Connectivity CIRB22LBNM32
- 收藏
- 对比
CIRB22LBNM32
2460-CIRB22LBNM32
圆形连接器
--
大陆
立即发货

Unscreened Circular Connector Backshells & Clamps, Size 22, Straight, Carton, Cable-to-Cable, Wire & Cable, Power & Signal, CIRH
1最小包装量--
CIRB22LBNM32详情
TE Connectivity CIRB22LBNM32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
Y5015-000000100081
TE Internal Description
ACCESSORY
Compatible With Circular Connector Shell Sizeu2009
22
Body Orientationu2009
Straight
Packaging Methodu2009
Carton
Connector Systemu2009
Cable-to-Cable
Connector & Contact Terminates Tou2009
Wire & Cable
Cable Types
UL 10002
连接器类型
6POS Wire to Board
颜色
Natural
CIRB22LBNM32拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。