TE Connectivity CIRBH16S1GACF80
- 收藏
- 对比
CIRBH16S1GACF80
2460-CIRBH16S1GACF80
圆形连接器
--
大陆
立即发货

Circular Connector Seals, Grommet, Cable-to-Cable, 7 Position, Wire & Cable, Power & Signal, -67 – 392 °F [-55 – 200 °C], CIRH
1最小包装量--
CIRBH16S1GACF80详情
TE Connectivity CIRBH16S1GACF80重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Circuit Applicationu2009
Power & Signal
TE Internal #
Y5015-000000100037
TE Internal Description
GROMMET
Connector Seal Typeu2009
Grommet
Connector Systemu2009
Cable-to-Cable
Number of Positionsu2009
7
CIRBH16S1GACF80拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。