TE Connectivity CIRBP18ECHSA
- 收藏
- 对比
CIRBP18ECHSA
2460-CIRBP18ECHSA
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

90 DEGREE HEATSHRINK SCREEN ADAPTOR
1最小包装量--
CIRBP18ECHSA详情
TE Connectivity CIRBP18ECHSA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Package
Bulk
Base Product Number
CDLL943
厂商
微芯片技术
Product Status
活跃
Shell Sizes
18
Shell Style#
直角
MIL Type
MIL-DTL-5015
Unit Weight
1.035996 oz
Factory Pack QuantityFactory Pack Quantity
10
Part # Aliases
Y5015-000000078030
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
系列
*
包装
Bulk
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
CIRBP18ECHSA拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。