TE Connectivity CIRBP18LBN
- 收藏
- 对比
CIRBP18LBN
2460-CIRBP18LBN
圆形连接器
--
大陆
立即发货

Circular Connector Hardware, Nut, Corrosion Protected, Cable-to-Cable, Wire & Cable, Power & Signal, CIR
1最小包装量--
CIRBP18LBN详情
TE Connectivity CIRBP18LBN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
Y5015-000000078029
TE Internal Description
LOCKING BACK NUT
Circular Connector Hardware Typeu2009
Nut
Corrosion Protectedu2009
有
Connector Systemu2009
Cable-to-Cable
Sealableu2009
无
Connector & Contact Terminates Tou2009
Wire & Cable
CIRBP18LBN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。