TE Connectivity CIRBP20LBN
- 收藏
- 对比
CIRBP20LBN
2460-CIRBP20LBN
圆形连接器
--
大陆
立即发货

Circular Connector Hardware, Nut, Corrosion Protected, Cable-to-Cable, Wire & Cable, Power & Signal, CIR
1最小包装量--
CIRBP20LBN详情
TE Connectivity CIRBP20LBN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
无
Connector Systemu2009
Cable-to-Cable
Corrosion Protectedu2009
有
TE Internal #
Y5015-000000078020
TE Internal Description
LOCKING BACK NUT
Circular Connector Hardware Typeu2009
Nut
CIRBP20LBN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。